Fenner Drives Trantorque GT Non-Traversing 6980115

Description
Designed to prevent any axial thrust
Description
Designed to prevent any axial thrust

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Non-Traversing - 6980115 - Fenner Drives
Manheim, PA, USA
Trantorque GT Non-Traversing
6980115
Trantorque GT Non-Traversing 6980115
Designed to prevent any axial thrust

Designed to prevent any axial thrust

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6980115
Product Name Trantorque GT Non-Traversing
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.6250 inch (15.87 mm)
Clamping Length 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB3B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 25704 Ft-lbs (34855 N-m)
Maximum Axial Load 85199 lbs (38639 kg)
View Details
Door locking devices - AV 21 - AV21LX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Hub Bushing, 16mm Bore, 30.2mm Overall Length. - S21HSCM163033 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6299 inch (16 mm)
Maximum Torque 86.28 Ft-lbs (117 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details