Fenner Drives Trantorque GT S Series 6940300

Description
Shortened version designed for plate chain sprockets
Description
Shortened version designed for plate chain sprockets

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT S Series - 6940300 - Fenner Drives
Manheim, PA, USA
Trantorque GT S Series
6940300
Trantorque GT S Series 6940300
Shortened version designed for plate chain sprockets

Shortened version designed for plate chain sprockets

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6940300
Product Name Trantorque GT S Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.19 inch (30.16 mm)
Clamping Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB12A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 114490 Ft-lbs (155248 N-m)
Maximum Axial Load 317193 lbs (143852 kg)
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
Door locking devices - AV 18 - AV18RKX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details