Fenner Drives Trantorque GT Electroless Nickel Plated 6202900EN

Description
Resist corrosion from washdown and hostile environments
Description
Resist corrosion from washdown and hostile environments

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Electroless Nickel Plated - 6202900EN - Fenner Drives
Manheim, PA, USA
Trantorque GT Electroless Nickel Plated
6202900EN
Trantorque GT Electroless Nickel Plated 6202900EN
Resist corrosion from washdown and hostile environments

Resist corrosion from washdown and hostile environments

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202900EN
Product Name Trantorque GT Electroless Nickel Plated
Application Internal (Thru Bore)
Design Units Metric
Shaft Diameter. 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD090 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 1195 Ft-lbs (1620 N-m)
Maximum Axial Load 14162 lbs (6423 kg)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 524in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-500119650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5000 inch (12.7 mm)
Maximum Torque 43.67 Ft-lbs (59.21 N-m)
View Details