Unique single nut positive lock and release action
| Fenner Drives | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | 6202805 |
| Product Name | Trantorque GT Standard Series |
| Application | Internal (Thru Bore) |
| Design Units | Metric |
| Shaft Diameter. | 0.7087 inch (18 mm) |
| Clamping Length | 38 inch (965 mm) |