Unique single nut positive lock and release action
| Fenner Drives | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | 6202380 |
| Product Name | Trantorque GT Standard Series |
| Application | Internal (Thru Bore) |
| Design Units | English |
| Shaft Diameter. | 1.44 inch (36.51 mm) |
| Clamping Length | 2.75 inch (69.85 mm) |