Without counter-torque flats
| Fenner Drives | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | 6202350A |
| Product Name | Trantorque GT Standard Series |
| Application | Internal (Thru Bore) |
| Design Units | English |
| Shaft Diameter. | 1.31 inch (33.34 mm) |
| Clamping Length | 2.75 inch (69.85 mm) |