Fenner Drives Trantorque GT Standard Series 6202270

Description
Unique single nut positive lock and release action
Description
Unique single nut positive lock and release action

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Standard Series - 6202270 - Fenner Drives
Manheim, PA, USA
Trantorque GT Standard Series
6202270
Trantorque GT Standard Series 6202270
Unique single nut positive lock and release action

Unique single nut positive lock and release action

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202270
Product Name Trantorque GT Standard Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.06 inch (26.99 mm)
Clamping Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 22788 Ft-lbs (30900 N-m)
Maximum Axial Load 77106 lbs (34969 kg)
View Details
Locking Bushing, max. Torque: 246in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-313106650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3125 inch (7.94 mm)
Maximum Torque 20.5 Ft-lbs (27.8 N-m)
View Details
Door locking devices - AV 15 - AV15RHKX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details