Fenner Drives Trantorque GT Mini Series 6202109

Description
Unique single nut positive lock and release action
Description
Unique single nut positive lock and release action

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Mini Series - 6202109 - Fenner Drives
Manheim, PA, USA
Trantorque GT Mini Series
6202109
Trantorque GT Mini Series 6202109
Unique single nut positive lock and release action

Unique single nut positive lock and release action

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202109
Product Name Trantorque GT Mini Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.3750 inch (9.52 mm)
Clamping Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
Door locking devices - AV 15 - AV15LB2KX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD030 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details