Fenner Drives Trantorque GT Mini Series 6202102

Description
Unique single nut positive lock and release action
Description
Unique single nut positive lock and release action

Suppliers

Company
Product
Description
Supplier Links
Trantorque GT Mini Series - 6202102 - Fenner Drives
Manheim, PA, USA
Trantorque GT Mini Series
6202102
Trantorque GT Mini Series 6202102
Unique single nut positive lock and release action

Unique single nut positive lock and release action

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Shaft-Hub Locking Devices
Product Number 6202102
Product Name Trantorque GT Mini Series
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 0.1250 inch (3.17 mm)
Clamping Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 2664in.lb, Tightening Torque of 87 in.lb. - S21HSC-875175984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.8750 inch (22.22 mm)
Maximum Torque 222 Ft-lbs (301 N-m)
View Details
Door locking devices - AV 21 - AV21LX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Weld-on-Hubs -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
Clamping Force Externally Applied
View Details