Standard duty, molybdenum disulphide based lubricant
| Fenner Drives | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 50-10 |
| Product Name | SD Series 10 |
| Design | One Piece Set Screw Design |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 1.97 inch (50.01 mm) |