Fenner Drives SD Series 20 320-20

Description
Standard duty, molybdenum disulphide based lubricant
Description
Standard duty, molybdenum disulphide based lubricant

Suppliers

Company
Product
Description
Supplier Links
SD Series 20 - 320-20 - Fenner Drives
Manheim, PA, USA
SD Series 20
320-20
SD Series 20 320-20
Standard duty, molybdenum disulphide based lubricant

Standard duty, molybdenum disulphide based lubricant

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Rigid Couplings
Product Number 320-20
Product Name SD Series 20
Design One Piece Set Screw Design
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1873
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details