Fenner Drives WK 40-12 3/2

Description
Standard duty, molybdenum disulphide based lubricant
Description
Standard duty, molybdenum disulphide based lubricant

Suppliers

Company
Product
Description
Supplier Links
WK 40-12 - 3/2 - Fenner Drives
Manheim, PA, USA
WK 40-12
3/2
WK 40-12 3/2
Standard duty, molybdenum disulphide based lubricant

Standard duty, molybdenum disulphide based lubricant

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Rigid Couplings
Product Number 3/2
Product Name WK 40-12
Design One Piece Set Screw Design
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRCN-1/8-PK-6-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details