Fenner Drives SD Series 30 125-30

Description
Standard duty, molybdenum disulphide based lubricant
Description
Standard duty, molybdenum disulphide based lubricant

Suppliers

Company
Product
Description
Supplier Links
SD Series 30 - 125-30 - Fenner Drives
Manheim, PA, USA
SD Series 30
125-30
SD Series 30 125-30
Standard duty, molybdenum disulphide based lubricant

Standard duty, molybdenum disulphide based lubricant

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Rigid Couplings
Product Number 125-30
Product Name SD Series 30
Design One Piece Set Screw Design
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details