Fenner Drives WK 15-12 11/16

Description
Standard duty, molybdenum disulphide based lubricant
Description
Standard duty, molybdenum disulphide based lubricant

Suppliers

Company
Product
Description
Supplier Links
WK 15-12 - 11/16 - Fenner Drives
Manheim, PA, USA
WK 15-12
11/16
WK 15-12 11/16
Standard duty, molybdenum disulphide based lubricant

Standard duty, molybdenum disulphide based lubricant

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Rigid Couplings
Product Number 11/16
Product Name WK 15-12
Design One Piece Set Screw Design
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 0.6875 inch (17.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CK-3/8-PK-13-ND - DigiKey
Specs
Material Polyamide (PA)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details