Fenghua Advanced Technology 100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS TD03G3243BT

Description
100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS
Description
100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS - 17926-TD03G3243BT - Utmel Electronic Limited
Hong Kong, China
100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS
17926-TD03G3243BT
100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS 17926-TD03G3243BT
100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-TD03G3243BT
Product Name 100mW 50V ±25ppm/℃ ±0.1% -55℃~+155℃ 324kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers