Fenghua Advanced Technology 100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS TD03G2152FT

Description
100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS
Description
100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS - 17926-TD03G2152FT - Utmel Electronic Limited
Hong Kong, China
100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS
17926-TD03G2152FT
100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS 17926-TD03G2152FT
100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-TD03G2152FT
Product Name 100mW Thin Film Resistor ±1% -55℃~+155℃ 21.5kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers