Fenghua Advanced Technology 250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS RS-06K2263FT

Description
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS
Description
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS - 17926-RS-06K2263FT - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS
17926-RS-06K2263FT
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS 17926-RS-06K2263FT
250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RS-06K2263FT
Product Name 250mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 226kΩ 1206 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers