Fenghua Advanced Technology 125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS RS-05K5903FT

Description
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS
Description
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS - 17926-RS-05K5903FT - Utmel Electronic Limited
Hong Kong, China
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS
17926-RS-05K5903FT
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS 17926-RS-05K5903FT
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RS-05K5903FT
Product Name 125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 590kΩ 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details