Fenghua Advanced Technology 125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS RS-05K1690FT

Description
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS
Description
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS - 17926-RS-05K1690FT - Utmel Electronic Limited
Hong Kong, China
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS
17926-RS-05K1690FT
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS 17926-RS-05K1690FT
125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS

125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RS-05K1690FT
Product Name 125mW 150V ±100ppm/℃ ±1% -55℃~+155℃ 169Ω 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details