Fenghua Advanced Technology 100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS RS-03L4R02FT

Description
100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS
Description
100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS - 17926-RS-03L4R02FT - Utmel Electronic Limited
Hong Kong, China
100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS
17926-RS-03L4R02FT
100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS 17926-RS-03L4R02FT
100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS

100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RS-03L4R02FT
Product Name 100mW 50V ±1% ±250ppm/℃ -55℃~+155℃ 4.02Ω 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details