Fenghua Advanced Technology 100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS RS-03K5102FT

Description
100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS
Description
100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS - 17926-RS-03K5102FT - Utmel Electronic Limited
Hong Kong, China
100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS
17926-RS-03K5102FT
100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS 17926-RS-03K5102FT
100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RS-03K5102FT
Product Name 100mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 51kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details