Fenghua Advanced Technology 62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS RC-02U1654FT

Description
62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS
Description
62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS - 17926-RC-02U1654FT - Utmel Electronic Limited
Hong Kong, China
62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS
17926-RC-02U1654FT
62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS 17926-RC-02U1654FT
62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RC-02U1654FT
Product Name 62.5mW 50V ±1% ±400ppm/℃ -55℃~+155℃ 1.65MΩ 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details