Fenghua Advanced Technology 62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS RC-02K1203FT

Description
62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS
Description
62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS - 17926-RC-02K1203FT - Utmel Electronic Limited
Hong Kong, China
62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS
17926-RC-02K1203FT
62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS 17926-RC-02K1203FT
62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RC-02K1203FT
Product Name 62.5mW 50V ±100ppm/℃ ±1% -55℃~+155℃ 120kΩ 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details