Fenghua Advanced Technology 50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS RC-01W363JT

Description
50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS
Description
50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS - 17926-RC-01W363JT - Utmel Electronic Limited
Hong Kong, China
50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS
17926-RC-01W363JT
50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS 17926-RC-01W363JT
50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS

50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17926-RC-01W363JT
Product Name 50mW 25V ±5% ±200ppm/℃ -55℃~+125℃ 36kΩ 0201 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details