Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
FENGHUA ADVANCED TECHNOLOGY
MS74-100MT -- 1.84A 10UH ±20% 49MΩ SMD POWER INDUCTORS ROHS
Fenghua Advanced Technology
1.84A 10uH ±20% 49mΩ SMD Power Inductors ROHS
MS74-100MT
Description
1.84A 10uH ±20% 49mΩ SMD Power Inductors ROHS
Utmel Electronic Limited
Done
Description
1.84A 10uH ±20% 49mΩ SMD Power Inductors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
1.84A 10uH ±20% 49mΩ SMD Power Inductors ROHS
17926-MS74-100MT
1.84A 10uH ±20% 49mΩ SMD Power Inductors ROHS
17926-MS74-100MT
1.84A 10uH ±20% 49mΩ SMD Power Inductors ROHS
1.84A 10uH ±20% 49mΩ SMD Power Inductors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Inductors, Coils, and Chokes
Product Number
17926-MS74-100MT
Product Name
1.84A 10uH ±20% 49mΩ SMD Power Inductors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Common Mode Chokes
DSO1-175-0002
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
2
suppliers
Triad Magnetics
AX97 Series SMD Power Shielded Inductors
AX98-306R8
Specs
Technology
Standard
Inductance Range
6.8 microH
DCR
0.0300 ohms
View Details
ECS Inc. International
Power Inductors
ECS-MPIL0630-220MC
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
3
suppliers
KOA Speer Electronics, Inc.
SMD Inductor and Choke
KQ0805TTE6N8J
Specs
Core Material
Ferrite
Inductance Range
0.0068 microH
Inductance Tolerance
5 (+/- %)
View Details
2
suppliers