Feit Electric Company, Inc. Starter FS4/10

Description
FLUORESCENT STARTER WITH CONDENSER, 30 TO 40 W. FREE 2 YEAR RADWELL WARRANTY
Description
FLUORESCENT STARTER WITH CONDENSER, 30 TO 40 W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 165792851 - Radwell International
Willingboro, NJ, United States
Starter
165792851
Starter 165792851
FLUORESCENT STARTER WITH CONDENSER, 30 TO 40 W. FREE 2 YEAR RADWELL WARRANTY

FLUORESCENT STARTER WITH CONDENSER, 30 TO 40 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 165792851
Product Name Starter
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-50A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 26199900 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 5.36 HP
Three Phase Power 5.36 HP
DC Horsepower 5.36 HP
View Details
IEC 12 A Contactor - 100-C12UX200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details