Feinmetall Receptacle; Connector Type Feinmetall H772LA

Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle; Connector Type Feinmetall - 31M5156 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle; Connector Type Feinmetall
31M5156
Receptacle; Connector Type Feinmetall 31M5156
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5156
Product Name Receptacle; Connector Type Feinmetall
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers