Feinmetall Receptacle; Connector Type Feinmetall H702

Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Description
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Receptacle, part number 31M5151, is a test socket connector type manufactured by Feinmetall and available through Newark, An Avnet Company. It has a current rating of 1.5A, making it suitable for applications requiring moderate power handling. The product is compliant with RoHS regulations, ensuring it meets environmental standards. There are no specified details regarding overall length or centreline spacing, which may be relevant for engineers considering integration into their designs. This receptacle does not contain any substances of very high concern (SVHC) as of June 15, 2015.

Datasheet Summary
Powered by GS/AI

The Receptacle, part number 31M5151, is a test socket connector type manufactured by Feinmetall and available through Newark, An Avnet Company. It has a current rating of 1.5A, making it suitable for applications requiring moderate power handling. The product is compliant with RoHS regulations, ensuring it meets environmental standards. There are no specified details regarding overall length or centreline spacing, which may be relevant for engineers considering integration into their designs. This receptacle does not contain any substances of very high concern (SVHC) as of June 15, 2015.

Suppliers

Company
Product
Description
Supplier Links
Receptacle; Connector Type Feinmetall - 31M5151 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle; Connector Type Feinmetall
31M5151
Receptacle; Connector Type Feinmetall 31M5151
RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5151
Product Name Receptacle; Connector Type Feinmetall
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Male Cap and Chain - SALE-9242 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details