RECEPTACLE; Connector Type:Test Socket; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31M5153 |
| Product Name | Receptacle; Connector Type Feinmetall |
| Current Rating | 3.0 amps |