Feinmetall Probe, Spring Contact; Connector Type Feinmetall F77207S200L300

Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F772 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F772 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Spring Contact; Connector Type Feinmetall - 31M5091 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Spring Contact; Connector Type Feinmetall
31M5091
Probe, Spring Contact; Connector Type Feinmetall 31M5091
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F772 Series; SVHC:No SVHC RoHS Compliant: Yes

PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F772 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5091
Product Name Probe, Spring Contact; Connector Type Feinmetall
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data