PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F772 Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31M5089 |
| Product Name | Probe, Spring Contact; Connector Type Feinmetall |
| Current Rating | 5.0 amps |