Feinmetall Test Probe, Spring Contact, 1Mm, 1.5A; Connector Type Feinmetall F70611B130G200

Description
TEST PROBE, SPRING CONTACT, 1MM, 1.5A; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F706 Series;RoHS Compliant: Yes
Datasheet
Description
TEST PROBE, SPRING CONTACT, 1MM, 1.5A; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F706 Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe, Spring Contact, 1Mm, 1.5A; Connector Type Feinmetall - 31M5087 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Spring Contact, 1Mm, 1.5A; Connector Type Feinmetall
31M5087
Test Probe, Spring Contact, 1Mm, 1.5A; Connector Type Feinmetall 31M5087
TEST PROBE, SPRING CONTACT, 1MM, 1.5A; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F706 Series;RoHS Compliant: Yes

TEST PROBE, SPRING CONTACT, 1MM, 1.5A; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F706 Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5087
Product Name Test Probe, Spring Contact, 1Mm, 1.5A; Connector Type Feinmetall
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details