Feinmetall Probe, Spring Contact; Connector Type Feinmetall F70211B130G130

Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:3mm; Connector Tip Style:Radius; Current Rating:9A; Overall Length:8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F702 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:3mm; Connector Tip Style:Radius; Current Rating:9A; Overall Length:8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F702 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Spring Contact; Connector Type Feinmetall - 31M5080 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Spring Contact; Connector Type Feinmetall
31M5080
Probe, Spring Contact; Connector Type Feinmetall 31M5080
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:3mm; Connector Tip Style:Radius; Current Rating:9A; Overall Length:8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F702 Series; SVHC:No RoHS Compliant: Yes

PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:3mm; Connector Tip Style:Radius; Current Rating:9A; Overall Length:8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F702 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5080
Product Name Probe, Spring Contact; Connector Type Feinmetall
Current Rating 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - BRA.2F.200.PZSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details