Feinmetall Probe, Spring Contact; Connector Type Feinmetall F11107S090N085

Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F111 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F111 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Spring Contact; Connector Type Feinmetall - 31M5061 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Spring Contact; Connector Type Feinmetall
31M5061
Probe, Spring Contact; Connector Type Feinmetall 31M5061
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F111 Series; SVHC:No SVHC RoHS Compliant: Yes

PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:1.5A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F111 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M5061
Product Name Probe, Spring Contact; Connector Type Feinmetall
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details