Feinmetall Probe, Spring Contact; Connector Type Feinmetall F10005B150G200

Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F585 Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F585 Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Spring Contact; Connector Type Feinmetall - 98W2553 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Spring Contact; Connector Type Feinmetall
98W2553
Probe, Spring Contact; Connector Type Feinmetall 98W2553
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F585 Series; SVHC:No SVHCRoHS Compliant: Yes

PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:33.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F585 Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98W2553
Product Name Probe, Spring Contact; Connector Type Feinmetall
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details