Feinmetall Probe, Spring Contact; Connector Type Feinmetall F07506B120G150

Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F703 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F703 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Spring Contact; Connector Type Feinmetall - 64T2964 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Spring Contact; Connector Type Feinmetall
64T2964
Probe, Spring Contact; Connector Type Feinmetall 64T2964
PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F703 Series; SVHC:No SVHC RoHS Compliant: Yes

PROBE, SPRING CONTACT; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:3A; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:F703 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T2964
Product Name Probe, Spring Contact; Connector Type Feinmetall
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details