FEIG Electronic, GmbH RFID Antennas 3756.000.01

Description
RFID Antenna 13.56MHz
Description
RFID Antenna 13.56MHz

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 3756.000.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
3756.000.01
RFID Antennas 3756.000.01
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3756.000.01
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details