FEIG Electronic, GmbH RFID Antennas 3249.000.00

Description
RFID Antenna 13.56MHz
Description
RFID Antenna 13.56MHz

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 3249.000.00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
3249.000.00
RFID Antennas 3249.000.00
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3249.000.00
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers