FEIG Electronic, GmbH RFID Reader Modules 1916.000.01

Description
RFID Reader Module 13.56MHz
Request a Quote
Description
RFID Reader Module 13.56MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RFID Reader Module, part number 1916.000.01, operates at a frequency of 13.56 MHz and supports multiple communication protocols including ISO 14443-A/B and ISO 15693. It features a data rate of up to 847 kBit/s and incorporates a Command Queue to minimize communication cycles between the host and the reader module, enhancing operational efficiency. This module has a low power consumption of 130 mA and is designed for a supply voltage of 5V. It is compatible with NFC applications and supports Mifare classic read/write operations. The dimensions of the module are 50 x 50 x 14 mm, and it is available in both USB and RS232 interface variants. The RF transmitting power is rated at 100 mW. Engineers considering this module should note that it is not recommended for new designs as of April 2017.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RFID Reader Module, part number 1916.000.01, operates at a frequency of 13.56 MHz and supports multiple communication protocols including ISO 14443-A/B and ISO 15693. It features a data rate of up to 847 kBit/s and incorporates a Command Queue to minimize communication cycles between the host and the reader module, enhancing operational efficiency. This module has a low power consumption of 130 mA and is designed for a supply voltage of 5V. It is compatible with NFC applications and supports Mifare classic read/write operations. The dimensions of the module are 50 x 50 x 14 mm, and it is available in both USB and RS232 interface variants. The RF transmitting power is rated at 100 mW. Engineers considering this module should note that it is not recommended for new designs as of April 2017.

Suppliers

Company
Product
Description
Supplier Links
RFID Reader Modules - 629-1034-ND - DigiKey
Thief River Falls, MN, United States
RFID Reader Modules
629-1034-ND
RFID Reader Modules 629-1034-ND
RFID Reader Module 13.56MHz

RFID Reader Module 13.56MHz

Buy Now Datasheet
RFID Reader Modules - 1916.000.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Reader Modules
1916.000.01
RFID Reader Modules 1916.000.01
RFID Reader Module 13.56MHz

RFID Reader Module 13.56MHz

Buy Now Datasheet
RF and Wireless - RFID Reader Modules - 1916.000.01 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RFID Reader Modules
1916.000.01
RF and Wireless - RFID Reader Modules 1916.000.01
RFID READER R/W 13.56MHZ MOD

RFID READER R/W 13.56MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RFID Readers RFID Readers RFID Readers
Product Number 629-1034-ND 1916.000.01 1916.000.01
Product Name RFID Reader Modules RFID Reader Modules RF and Wireless - RFID Reader Modules
Interface RS232; TTL RS 232, TTL
Unlock Full Specs
to access all available technical data