Phenom-World BV Desktop Scanning Electron Microscope Phenom ProX

Description
The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures only solves half the problem when analyzing samples. It is often necessary to collect more than optical data to be able to identify the different elements in a specimen. This is accomplished in the Phenom proX with a fully integrated and specifically designed EDS detector. EDS is a technique that analyzes X-rays generated by the bombardment of the sample by an electron beam. EDS elemental analysis is fully embedded into the Phenom ProX system. X-ray detector and control software are combined in one package. This Elemental Identification (EID) software package allows the user to program multiple point analysis, and identify any hidden elements within the sample. Additionally, this software can be expanded with elemental mapping functionality. The step-by-step guided process within the EID software helps the user to collect all X-ray results in an organized and structured way. Key Specifications Superb imaging up to 100,000x The perfect all-in-one desktop SEM Fully integrated EDS solution Element detection range: C – Am Variable acceleration voltages: standard high-tension settings such as 5kV & 10kV for high-resolution images, and 15kV for great analysis results. NEW: new Customer functionality which gives the user the possibility to set the voltage anywhere between 4.8kV and 15 kV Electron beam current selection for tuning imaging or analysis settings Never lost navigation: swift navigation to any region of interest Optional software available: Elemental Mapping and Line Scan
Description
The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures only solves half the problem when analyzing samples. It is often necessary to collect more than optical data to be able to identify the different elements in a specimen. This is accomplished in the Phenom proX with a fully integrated and specifically designed EDS detector. EDS is a technique that analyzes X-rays generated by the bombardment of the sample by an electron beam. EDS elemental analysis is fully embedded into the Phenom ProX system. X-ray detector and control software are combined in one package. This Elemental Identification (EID) software package allows the user to program multiple point analysis, and identify any hidden elements within the sample. Additionally, this software can be expanded with elemental mapping functionality. The step-by-step guided process within the EID software helps the user to collect all X-ray results in an organized and structured way. Key Specifications Superb imaging up to 100,000x The perfect all-in-one desktop SEM Fully integrated EDS solution Element detection range: C – Am Variable acceleration voltages: standard high-tension settings such as 5kV & 10kV for high-resolution images, and 15kV for great analysis results. NEW: new Customer functionality which gives the user the possibility to set the voltage anywhere between 4.8kV and 15 kV Electron beam current selection for tuning imaging or analysis settings Never lost navigation: swift navigation to any region of interest Optional software available: Elemental Mapping and Line Scan

Suppliers

Company
Product
Description
Supplier Links
Desktop Scanning Electron Microscope - Phenom ProX - Phenom-World BV
Eindhoven, Netherlands
Desktop Scanning Electron Microscope
Phenom ProX
Desktop Scanning Electron Microscope Phenom ProX
The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures only solves half the problem when analyzing samples. It is often necessary to collect more than optical data to be able to identify the different elements in a specimen. This is accomplished in the Phenom proX with a fully integrated and specifically designed EDS detector. EDS is a technique that analyzes X-rays generated by the bombardment of the sample by an electron beam. EDS elemental analysis is fully embedded into the Phenom ProX system. X-ray detector and control software are combined in one package. This Elemental Identification (EID) software package allows the user to program multiple point analysis, and identify any hidden elements within the sample. Additionally, this software can be expanded with elemental mapping functionality. The step-by-step guided process within the EID software helps the user to collect all X-ray results in an organized and structured way. Key Specifications Superb imaging up to 100,000x The perfect all-in-one desktop SEM Fully integrated EDS solution Element detection range: C – Am Variable acceleration voltages: standard high-tension settings such as 5kV & 10kV for high-resolution images, and 15kV for great analysis results. NEW: new Customer functionality which gives the user the possibility to set the voltage anywhere between 4.8kV and 15 kV Electron beam current selection for tuning imaging or analysis settings Never lost navigation: swift navigation to any region of interest Optional software available: Elemental Mapping and Line Scan

The Phenom ProX desktop scanning electron microscope is the ultimate all-in-one imaging and X-ray analysis system. With the Phenom ProX desktop SEM, sample structures can be physically examined and their elemental composition determined. Viewing three-dimensional images of microscopic structures only solves half the problem when analyzing samples. It is often necessary to collect more than optical data to be able to identify the different elements in a specimen. This is accomplished in the Phenom proX with a fully integrated and specifically designed EDS detector.

EDS is a technique that analyzes X-rays generated by the bombardment of the sample by an electron beam. EDS elemental analysis is fully embedded into the Phenom ProX system. X-ray detector and control software are combined in one package. This Elemental Identification (EID) software package allows the user to program multiple point analysis, and identify any hidden elements within the sample. Additionally, this software can be expanded with elemental mapping functionality. The step-by-step guided process within the EID software helps the user to collect all X-ray results in an organized and structured way.

Key Specifications

  • Superb imaging up to 100,000x
  • The perfect all-in-one desktop SEM
  • Fully integrated EDS solution
  • Element detection range: C – Am
  • Variable acceleration voltages: standard high-tension settings such as 5kV & 10kV for high-resolution images, and 15kV for great analysis results.
  • NEW: new Customer functionality which gives the user the possibility to set the voltage anywhere between 4.8kV and 15 kV
  • Electron beam current selection for tuning imaging or analysis settings
  • Never lost navigation: swift navigation to any region of interest
  • Optional software available: Elemental Mapping and Line Scan
Supplier's Site

Technical Specifications

  Phenom-World BV
Product Category Microscopes
Product Number Phenom ProX
Product Name Desktop Scanning Electron Microscope
Application Biological / Life Sciences
Grade Benchtop
Microscope Type Scanning Electron Microscope
Features Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 1613612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Special requirements such as modem, RF transmitter, etc.
Magnification 5 to 200 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Inverted Microscope System for Advanced Live Cell Imaging - IX73 - Evident Scientific
Specs
Application Biological / Life Sciences
Grade Benchtop
Microscope Type Inverted
View Details