Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
FEDERAL SIGNAL CORPORATION
AV1-LED-024A -- FS SIGNAL LIGHTS
Federal Signal Corporation
FS Signal Lights
AV1-LED-024A
Description
LIGHT SOUNDER COMBINATION LED 24VDC
Galco Industrial Electronics
Done
Description
LIGHT SOUNDER COMBINATION LED 24VDC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
FS Signal Lights
AV1-LED-024A
FS Signal Lights
AV1-LED-024A
LIGHT SOUNDER COMBINATION LED 24VDC
LIGHT SOUNDER COMBINATION LED 24VDC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pilot Lights and Indicator Lights
Product Number
AV1-LED-024A
Product Name
FS Signal Lights
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
22mm Illum. Metal Selector Switch 2PSR
2ASL8LB-2-230
Specs
Lamp Type
LED Lamps
LED Color
Yellow
Applications
General Industrial
View Details
NKK Switches
Indicator
UB03KW035C
Specs
LED Color
Red
Rated Voltage
1.85 volts
Rated Current
0.0300 amps
View Details
4
suppliers
RS Components, Ltd.
Incandescent Light Bulbs
106341
Specs
Lamp Type
Incandescent Lamps
LED Color
Clear
Width
10 mm (0.3937 inch)
View Details
Festo Corporation
Illuminating seal
MV-LD-12-24DC
Specs
Lamp Type
LED Lamps
Terminal Type
Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC
DC
View Details