Federal Signal Corporation Vibratone® Bells A4

Description
Three gong sizes – four, six, or ten-inch Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m) Optional weatherproof back box (WB) provides Type 3R enclosure Models 500 and 600 are CSA Certified UL and cUL Listed *Gong and Vibrating Mechanism are sold separately. Features Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms. Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied. Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC). Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.
Request a Quote Datasheet
Description
Three gong sizes – four, six, or ten-inch Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m) Optional weatherproof back box (WB) provides Type 3R enclosure Models 500 and 600 are CSA Certified UL and cUL Listed *Gong and Vibrating Mechanism are sold separately. Features Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms. Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied. Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC). Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibratone® Bells - A4 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Vibratone® Bells
A4
Vibratone® Bells A4
Three gong sizes – four, six, or ten-inch Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m) Optional weatherproof back box (WB) provides Type 3R enclosure Models 500 and 600 are CSA Certified UL and cUL Listed *Gong and Vibrating Mechanism are sold separately. Features Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms. Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied. Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC). Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.
  • Three gong sizes – four, six, or ten-inch
  • Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m)
  • Optional weatherproof back box (WB) provides Type 3R enclosure
  • Models 500 and 600 are CSA Certified
  • UL and cUL Listed

*Gong and Vibrating Mechanism are sold separately.

Features

Vibratone® heavy duty bells allow for greater flexibility and selection by utilizing the modular approach to combine gongs and mechanisms.

Three gong sizes are available: Model A4 (4" dia.), Model A6 (6" dia.), and Model A10 (10" dia.). Each size larger gong produces a different tone and a higher dBa output. Vibrating bells produce a continuous ringing sound when voltage is applied.

Two vibrating mechanisms are available: Model 500 (available in 24VAC, 120VAC and 240VAC) and Model 600 (available in 12VDC, 24VDC and 125VDC).

Vibratone® bells can be used in any industrial application, whether to signal danger or for start and dismissal. A variety of mounting accessories will accommodate almost any environment.

Supplier's Site Datasheet
FS Bells - A4 - Galco Industrial Electronics
Madison Heights, MI, United States
FS Bells
A4
FS Bells A4
GONG 4 INCH

GONG 4 INCH

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Galco Industrial Electronics
Product Category Audible Alarms Audible Alarms
Product Number A4 A4
Product Name Vibratone® Bells FS Bells
Alarm Type Bell
Unlock Full Specs
to access all available technical data

Similar Products