Federal Signal Corporation 55 and 56 Resonating Horns 55-120-1

Description
Model 55 - 24VAC and 120VAC Model 56 - 24VDC, 125VDC and 250VDC Model 55 produces 105 dBa @ 10' (115 dBa @ 1m) Model 56 produces 106 dBa @ 10' (116 dBa @ 1m) Corrosion resistant cast aluminum housing and spun brass projector Indoor or outdoor use Weatherproof, water- and dust-tight Swivel bracket included Type 3R enclosure Model 55-120-1 is UL and CSA Certified Features Models 55 and 56 are resonating horns that produce sound by means of a diaphragm, which resonates a column of air. With greater output than a vibrating horn, the resonating horn can be used wherever a louder, more powerful alert is needed. These projectors are designed to match the frequency of the vibrating diaphragm to produce a smooth tone. The housings are tapped for 1/2" conduit. Models 55 and 56 have sufficient output to penetrate through high ambient noise levels and have a duty cycle of five minutes on, five minutes off.
Request a Quote
Description
Model 55 - 24VAC and 120VAC Model 56 - 24VDC, 125VDC and 250VDC Model 55 produces 105 dBa @ 10' (115 dBa @ 1m) Model 56 produces 106 dBa @ 10' (116 dBa @ 1m) Corrosion resistant cast aluminum housing and spun brass projector Indoor or outdoor use Weatherproof, water- and dust-tight Swivel bracket included Type 3R enclosure Model 55-120-1 is UL and CSA Certified Features Models 55 and 56 are resonating horns that produce sound by means of a diaphragm, which resonates a column of air. With greater output than a vibrating horn, the resonating horn can be used wherever a louder, more powerful alert is needed. These projectors are designed to match the frequency of the vibrating diaphragm to produce a smooth tone. The housings are tapped for 1/2" conduit. Models 55 and 56 have sufficient output to penetrate through high ambient noise levels and have a duty cycle of five minutes on, five minutes off.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
55 and 56 Resonating Horns - 55-120-1 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
55 and 56 Resonating Horns
55-120-1
55 and 56 Resonating Horns 55-120-1
Model 55 - 24VAC and 120VAC Model 56 - 24VDC, 125VDC and 250VDC Model 55 produces 105 dBa @ 10' (115 dBa @ 1m) Model 56 produces 106 dBa @ 10' (116 dBa @ 1m) Corrosion resistant cast aluminum housing and spun brass projector Indoor or outdoor use Weatherproof, water- and dust-tight Swivel bracket included Type 3R enclosure Model 55-120-1 is UL and CSA Certified Features Models 55 and 56 are resonating horns that produce sound by means of a diaphragm, which resonates a column of air. With greater output than a vibrating horn, the resonating horn can be used wherever a louder, more powerful alert is needed. These projectors are designed to match the frequency of the vibrating diaphragm to produce a smooth tone. The housings are tapped for 1/2" conduit. Models 55 and 56 have sufficient output to penetrate through high ambient noise levels and have a duty cycle of five minutes on, five minutes off.
  • Model 55 - 24VAC and 120VAC
  • Model 56 - 24VDC, 125VDC and 250VDC
  • Model 55 produces 105 dBa @ 10' (115 dBa @ 1m)
  • Model 56 produces 106 dBa @ 10' (116 dBa @ 1m)
  • Corrosion resistant cast aluminum housing and spun brass projector
  • Indoor or outdoor use
  • Weatherproof, water- and dust-tight
  • Swivel bracket included
  • Type 3R enclosure
  • Model 55-120-1 is UL and CSA Certified

Features

Models 55 and 56 are resonating horns that produce sound by means of a diaphragm, which resonates a column of air. With greater output than a vibrating horn, the resonating horn can be used wherever a louder, more powerful alert is needed.

These projectors are designed to match the frequency of the vibrating diaphragm to produce a smooth tone. The housings are tapped for 1/2" conduit.

Models 55 and 56 have sufficient output to penetrate through high ambient noise levels and have a duty cycle of five minutes on, five minutes off.

Supplier's Site
FS Horns - 55-120-1 - Galco Industrial Electronics
Madison Heights, MI, United States
FS Horns
55-120-1
FS Horns 55-120-1
HORN RESONATING 105DBA 120VAC SWIVEL

HORN RESONATING 105DBA 120VAC SWIVEL

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Galco Industrial Electronics
Product Category Acoustic Horns Acoustic Horns
Product Number 55-120-1 55-120-1
Product Name 55 and 56 Resonating Horns FS Horns
Unlock Full Specs
to access all available technical data

Similar Products

52 Resonating Horns - 52-024-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details