Federal Signal Corporation 31X and 41X Explosion-Proof Vibrating Horns 41X-024-1

Description
31X Available in 120VAC and 240VAC 41X Available in 24VDC Corrosion-resistant cast aluminum housings Produces 100 dBa @ 10' (110 dBa @ 1m) Surface mount Indoor/outdoor use CSA Certified UL and cUL for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F, and G; Class III Features Models 31X and 41X explosion-proof vibrating horns are constructed for safe use in hazardous environments. They are enclosed in heavy-duty copper-free cast aluminum housings tapped for 3/4-inch conduit. The 31X and 41X are corrosion-resistant vibrating horns with stainless steel diaphragms. Model 41X is available in 24VDC. The Model 31X is available in 120VAC and 240VAC and features an internal volume control. A five minute duty cycle applies to both models.
Request a Quote Datasheet
Description
31X Available in 120VAC and 240VAC 41X Available in 24VDC Corrosion-resistant cast aluminum housings Produces 100 dBa @ 10' (110 dBa @ 1m) Surface mount Indoor/outdoor use CSA Certified UL and cUL for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F, and G; Class III Features Models 31X and 41X explosion-proof vibrating horns are constructed for safe use in hazardous environments. They are enclosed in heavy-duty copper-free cast aluminum housings tapped for 3/4-inch conduit. The 31X and 41X are corrosion-resistant vibrating horns with stainless steel diaphragms. Model 41X is available in 24VDC. The Model 31X is available in 120VAC and 240VAC and features an internal volume control. A five minute duty cycle applies to both models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31X and 41X Explosion-Proof Vibrating Horns - 41X-024-1 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
31X and 41X Explosion-Proof Vibrating Horns
41X-024-1
31X and 41X Explosion-Proof Vibrating Horns 41X-024-1
31X Available in 120VAC and 240VAC 41X Available in 24VDC Corrosion-resistant cast aluminum housings Produces 100 dBa @ 10' (110 dBa @ 1m) Surface mount Indoor/outdoor use CSA Certified UL and cUL for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F, and G; Class III Features Models 31X and 41X explosion-proof vibrating horns are constructed for safe use in hazardous environments. They are enclosed in heavy-duty copper-free cast aluminum housings tapped for 3/4-inch conduit. The 31X and 41X are corrosion-resistant vibrating horns with stainless steel diaphragms. Model 41X is available in 24VDC. The Model 31X is available in 120VAC and 240VAC and features an internal volume control. A five minute duty cycle applies to both models.
  • 31X Available in 120VAC and 240VAC
  • 41X Available in 24VDC
  • Corrosion-resistant cast aluminum housings
  • Produces 100 dBa @ 10' (110 dBa @ 1m)
  • Surface mount
  • Indoor/outdoor use
  • CSA Certified
  • UL and cUL for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F, and G; Class III

Features

Models 31X and 41X explosion-proof vibrating horns are constructed for safe use in hazardous environments. They are enclosed in heavy-duty copper-free cast aluminum housings tapped for 3/4-inch conduit.

The 31X and 41X are corrosion-resistant vibrating horns with stainless steel diaphragms. Model 41X is available in 24VDC. The Model 31X is available in 120VAC and 240VAC and features an internal volume control. A five minute duty cycle applies to both models.

Supplier's Site Datasheet
FS Horns - 41X-024-1 - Galco Industrial Electronics
Madison Heights, MI, United States
FS Horns
41X-024-1
FS Horns 41X-024-1
HORN 24 VDC EXPLOSION PROOF

HORN 24 VDC EXPLOSION PROOF

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Galco Industrial Electronics
Product Category Acoustic Horns Acoustic Horns
Product Number 41X-024-1 41X-024-1
Product Name 31X and 41X Explosion-Proof Vibrating Horns FS Horns
Unlock Full Specs
to access all available technical data

Similar Products

eHorn Electronic Horns - EHORN-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details