FDK Corporation Nickel Cadmium-Nicad Battery, Aa, 1.2V 700Mah; Battery Voltage Fdk N-700AAC

Description
NICKEL CADMIUM-NICAD BATTERY, AA, 1.2V 700mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:700mAh; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.2mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, AA, 1.2V 700mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:700mAh; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.2mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, Aa, 1.2V 700Mah; Battery Voltage Fdk - 16C0042 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, Aa, 1.2V 700Mah; Battery Voltage Fdk
16C0042
Nickel Cadmium-Nicad Battery, Aa, 1.2V 700Mah; Battery Voltage Fdk 16C0042
NICKEL CADMIUM-NICAD BATTERY, AA, 1.2V 700mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:700mAh; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.2mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, AA, 1.2V 700mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:700mAh; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.2mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 16C0042
Product Name Nickel Cadmium-Nicad Battery, Aa, 1.2V 700Mah; Battery Voltage Fdk
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1224-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 33 inch (838 mm)
View Details
Rechargeable Battery Packs - 1449411 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 37 x 69 x 38 mm
Capacity 5.2 ampere-hr
View Details