FDK Corporation Nickel Cadmium-Nicad Battery, 1.2V 150Mah; Battery Voltage Fdk N-150N

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 150mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:150mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:12mm; External Height:29.5mm; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 150mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:150mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:12mm; External Height:29.5mm; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V 150Mah; Battery Voltage Fdk - 16C0037 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V 150Mah; Battery Voltage Fdk
16C0037
Nickel Cadmium-Nicad Battery, 1.2V 150Mah; Battery Voltage Fdk 16C0037
NICKEL CADMIUM-NICAD BATTERY, 1.2V 150mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:150mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:12mm; External Height:29.5mm; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V 150mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:150mAh; Battery Size Code:N; Battery Terminals:Connector; External Diameter:12mm; External Height:29.5mm; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 16C0037
Product Name Nickel Cadmium-Nicad Battery, 1.2V 150Mah; Battery Voltage Fdk
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes N
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
Lithium SAFEFlex PLUS -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 25.6 to 83.2 volts
Capacity 315 to 945 ampere-hr
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details