FDK Corporation Nickel Cadmium-Nicad Battery, 1.2V, 1.8Ah; Battery Voltage Fdk KR-1800SCE

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.8Ah; Battery Size Code:Sub C; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.8Ah; Battery Size Code:Sub C; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V, 1.8Ah; Battery Voltage Fdk - 15C7087 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V, 1.8Ah; Battery Voltage Fdk
15C7087
Nickel Cadmium-Nicad Battery, 1.2V, 1.8Ah; Battery Voltage Fdk 15C7087
NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.8Ah; Battery Size Code:Sub C; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V, 1.8AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:1.8Ah; Battery Size Code:Sub C; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C7087
Product Name Nickel Cadmium-Nicad Battery, 1.2V, 1.8Ah; Battery Voltage Fdk
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub C
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details