FDK Corporation Nickel Metal Hydride-Nimh Battery, 1.2V, 1.65Ah; Battery Voltage Fdk HR-AAU-ST

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 1.65AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.65Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50mm RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 1.65AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.65Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 1.65Ah; Battery Voltage Fdk - 46M4595 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 1.65Ah; Battery Voltage Fdk
46M4595
Nickel Metal Hydride-Nimh Battery, 1.2V, 1.65Ah; Battery Voltage Fdk 46M4595
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 1.65AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.65Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 1.65AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.65Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 46M4595
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 1.65Ah; Battery Voltage Fdk
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details