FDK Corporation Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk HR-AAAUX

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 720mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 720mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk - 15C7030 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk
15C7030
Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk 15C7030
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 720mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 720mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C7030
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details