FDK Corporation Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk HR-AAAUT-ST

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 720mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Solder Tab; External Diameter:10.5mm; External Width:- RoHS Compliant: NA
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 720mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Solder Tab; External Diameter:10.5mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk - 15C7031 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk
15C7031
Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk 15C7031
NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 720mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Solder Tab; External Diameter:10.5mm; External Width:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 1.2V, 720mAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Size Code:AAA; Battery Terminals:Solder Tab; External Diameter:10.5mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C7031
Product Name Nickel Metal Hydride-Nimh Battery, 1.2V, 720Mah; Battery Voltage Fdk
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA; AAA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
Speciality Size Rechargeable Batteries - 1834305 - RS Components, Ltd.
Specs
Capacity 3.2 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details